Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
11
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
175
in stock
|
Buy Now | |
TE Store
from US$1.11
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
11
in stock
|
Buy Now | |
element14
from US$1.09
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now |
Plastic & Resin Material Type | Polyamide |
---|---|
Product Weight | .73g, .028oz |
Primary Product Color | Dark Gray |
Product Width | 4.8mm, .189in |
Product Height | 39.3mm |
Product Depth | 16.35mm |
Product Length | 16.35mm |
UL Flammability Rating | UL 94V-0 |
Marking Product Type | Label Holder |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Label Holder for SNK Series Terminal Blocks, Gray, SNK Series | TE Connectivity 1SNK900606R0000 | RS Americas |
LH-J Marking Product Type: Label Holder Primary Product Color: Dark Gray Operating Temperature Range: -55 – 110 °C Operating Temperature Range: -67 – 230 °F UL Flammability Rating: UL 94V-0 Label Holder Dark Gray | Terminal Block & Strip Marking Accessories | Part Number: 1SNK900606R0000 | Internal Number: 1SNK900606R0000 | TE Connectivity | TE Store |
Label Holder, Grey, Terminal Block | Newark Electronics |
LABEL HOLDER, GREY, TERMINAL BLOCK | element14 |
Label Holder for ZK2.5/ZK2.5-3P/ZK2.5-4P/ZK2.5-PE/K2.5-PE-3P/K2.5-PE-4P Terminal Blocks Polyamide Dark Gray Bag | Avnet America |
Beschriftungsträger, schwenkbar | Boersig |
Terminal Block Tools & Accessories LH-J | Sager |
Where can I find additional details, specifications and documents for a 1SNK900606R0000?
Additional datasheets, footprints and schematics for 1SNK900606R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK900606R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK900606R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK900606R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK900606R0000 fall under?
The 1SNK900606R0000 is listed under Connectors > Terminal Blocks & Strips > Terminal Block & Strip Accessories > Terminal Block & Strip Marking Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1SNK900606R0000 when available in the Terminal Block & Strip Marking Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK900606R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK900606R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK900606R0000 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1SNK900606R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK900606R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK900606R0000?
You can fill out our help required form which you can use to request a quote for 1SNK900606R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.