Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
24
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
2,950
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
2,500
in stock
|
Buy Now | |
TE Store
from US$1.56
|
325
in stock
|
Buy Now | |
RS
from US$1.09
|
250
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
100
in stock
|
Buy Now | |
Boersig
from US$0.62
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
24
in stock
|
Buy Now | |
element14
from US$2.02
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,150
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
Carlton-Bates
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.67
|
-
|
Buy Now |
Product Weight | .311oz, 7.9g |
---|---|
Gauge Type | 2.9 mm Dia. |
Number of Circuits | 1 |
Number of Positions | 2 |
Block Configuration | Feed-Through |
Number of Levels | 1 |
Rated Cross Section | 10AWG, 4mm² |
Tool Size | .138in, 3.5mm |
Product Length | 41.1mm |
主回路容量 - スプリング クランプあたり 1 つの剛性より線導体 | .5 – 6mm² |
Main Circuit Capacity - Twin Ferrule per Spring Clamp | .5 – 1mm², 26 – 18AWG |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp | .5 – 4mm², 26 – 12AWG |
Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp | .5 – 4mm², 26 – 12AWG |
Wire Stripping Length | .492in, 12.5mm |
Product Depth | 41.1mm |
Product Spacing | 6mm, .236in |
Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp | .5 – 4mm² |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp | 26 – 10AWG |
Product Height | 55.3mm |
Current Rating (IEC) | 32A |
Voltage Rating (IEC) | 1000V |
Dielectric Test Voltage | 2200V |
Voltage Rating (CSA) | 600V |
Current Rating (CSA) | 30A |
Current Rating (UL) | 30A |
Power Loss | 1W |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Short-Time Withstanding Current Rating @ 1s | 480A |
Housing Material | Polyamide |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | PI-Spring Terminal Block |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
2 Position Feed Through Gray 10-26 AWG ENTRELEC Terminal Block Connector | Future Electronics |
ZK4 Block Function: Feed-Through Modular Terminal Block Product Type: PI-Spring Terminal Block Primary Product Color: Gray Product Spacing: .236 in Product Spacing: 6 mm Feed-Through PI-Spring Terminal Block Gray .236" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK706010R0000 | Internal Number: 1SNK706010R0000 | TE Connectivity | TE Store |
ZK4 PI-Spring clamp - Grey | RS |
Terminal Block, Single Level, Spring-Clamp, 000V 32A, Blue, SNK Series | TE Connectivity 1SNK706010R0000 | RS Americas |
Terminal Block, Dinrail, 2Pos, 10Awg Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK706010R0000 | Newark Electronics |
TERMINAL BLOCK, DINRAIL, 2POS, 10AWG | element14 |
DIN Rail Terminal Blocks ZK4 | Rapid Electronics |
Feed-Through Spring Clamp Terminal Block 1-Level 10AWG 4mm� DIN Rail Mount Gray Box | Avnet Abacus |
Feed-Through Spring Clamp Terminal Block 1-Level 10AWG 4mm² DIN Rail Mount Gray Box | Avnet America |
Where can I find additional details, specifications and documents for a 1SNK706010R0000?
Additional datasheets, footprints and schematics for 1SNK706010R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK706010R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK706010R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK706010R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK706010R0000 fall under?
The 1SNK706010R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK706010R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK706010R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK706010R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK706010R0000 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TE Store, RS and RS Americas have stock available or on a lead time for 1SNK706010R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK706010R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK706010R0000?
You can fill out our help required form which you can use to request a quote for 1SNK706010R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.