Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
250
in stock
|
Buy Now | |
Distrelec
from US$1.75
|
250
in stock
|
Buy Now | |
Boersig
from US$0.70
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Sager
from US$0.67
|
-
|
Buy Now |
Product Weight | 7.4g, .291oz |
---|---|
Gauge Type | A2 / 2.3 mm Dia. |
Number of Circuits | 1 |
Number of Levels | 1 |
Block Configuration | Feed-Through |
Number of Positions | 3 |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp | .22 – 2.5mm², 26 – 14AWG |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp | 26 – 12AWG |
Rated Cross Section | 12AWG, 2.5mm² |
Product Depth | 40.2mm |
Tool Size | .138in, 3.5mm |
Main Circuit Capacity - Twin Ferrule per Spring Clamp | .22 – .5mm², 26 – 20AWG |
Product Length | 40.2mm |
Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp | .22 – 2.5mm² |
主回路容量 - スプリング クランプあたり 1 つの剛性より線導体 | .2 – 4mm² |
Wire Stripping Length | .433in, 11mm |
Product Spacing | 5.2mm, .205in |
Product Height | 64.7mm |
Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp | 26 – 14AWG, .22 – 2.5mm² |
Power Loss | 1W |
Current Rating (IEC) | 24A |
Current Rating (CSA) | 20A |
Current Rating (UL) | 20A |
Short-Time Withstanding Current Rating @ 1s | 300A |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Voltage Rating (IEC) | 1000V |
Voltage Rating (CSA) | 600V |
Dielectric Test Voltage | 2200V |
Housing Color | White |
Housing Material | Polyamide |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | DIN Rail |
DIN Rail Mounting Type | TH35-15, TH35-7.5 |
Modular Terminal Block Product Type | PI-Spring Terminal Block |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | -5 – 40°C, 23 – 104°F |
Din Rail Terminal Blocks Zk2.5-3P-Wh |Entrelec Te Connectivity 1SNK705072R0000 | Newark Electronics |
Modular Terminal Block 20A 2.5mm2 1 Deck(s) | Rapid Electronics |
TE Connectivity ZK2.5-3P-WH DIN Rail Terminal Blocks ZK2 | Distrelec |
ZK2.5-3P-WH Reihenklemme | Boersig |
Modular Terminal Blocks,ZK2.5-3P-WH | Avnet America |
Terminal Block, Feed-through, ZK2.5-3P-WH, Feed, White, SNK Series | TE Connectivity 1SNK705072R0000 | RS Americas |
DIN Rail Terminal Blocks ZK2.5-3P-WH | Sager |
TERMINAL BLOCK, DINRAIL, 3POS, 12AWG | Farnell |
Where can I find additional details, specifications and documents for a 1SNK705072R0000?
Additional datasheets, footprints and schematics for 1SNK705072R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK705072R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK705072R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK705072R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK705072R0000 fall under?
The 1SNK705072R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK705072R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK705072R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK705072R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK705072R0000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Boersig have stock available or on a lead time for 1SNK705072R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK705072R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK705072R0000?
You can fill out our help required form which you can use to request a quote for 1SNK705072R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.