Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0362
|
12,460
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
58,904
in stock
|
Buy Now | |
TTI Europe
from US$0.0239
|
40,700
in stock
|
Buy Now | |
element14
from US$0.05
|
26,110
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
25,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.0267
|
25,900
in stock
|
Buy Now | |
Future Electronics
from US$0.0130
|
3,700
in stock
|
Buy Now | |
Avnet America
from US$0.0299
|
-
|
Buy Now | |
RS Americas
from US$0.0300
|
-
|
Buy Now | |
Avnet Asia
from US$0.0241
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Tab, Pin |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention Within Housing | Without |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Base Material | Brass |
Contact Orientation | Straight |
Accepts Wire Insulation Diameter Range | .079 – .13in, 2 – 3.3mm |
Wire Size | .65 – 1.3mm², 19 – 16AWG |
Continuous Current Rating | 12A |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | UL, VDE |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Comment | Complies with IEC 61984 Specification |
For Use With | Cap Housing |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PTL TAB CONTACT, 16-19 AWG, 2X22 AWG Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Tab Tin Pre-Tin 600 VAC | Tab Contact — Power Triple Lock | Part Number: 1971784-1 | Internal Number: 1971784-1 | TE Connectivity | TE Store |
TAB CONTACT, 16 20 AWG | TTI Europe |
CONTACT, PIN, 20-16 AWG, CRIMP | element14 |
16-20 Awg Brass Pin Con Term Reel/3700 |Amp Te Connectivity 1971784-1 | Newark Electronics |
Power Triple Lock Connector System Wire to Wire 20-16 AWG Tab Crimp Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Contact, Pin, Crimp, 20-16 AWG, Power Triple Lock, Tin over Copper Alloy | TE Connectivity 1971784-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1971784-1?
Additional datasheets, footprints and schematics for 1971784-1 are listed on our Part Details page. You can also find images and similar parts to 1971784-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971784-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971784-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971784-1 fall under?
The 1971784-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1971784-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971784-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971784-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971784-1 have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Newark Electronics and Chip One Stop have stock available or on a lead time for 1971784-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971784-1 often in real-time on the comparison pages.
What if I can't find stock of 1971784-1?
You can fill out our help required form which you can use to request a quote for 1971784-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.