Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 2 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Keying | A |
Contact Retention | Without |
Contact Layout | Inline |
Height | 14.95mm |
Panel Thickness | 1 – 2mm, .039 – .079in |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6mm, .236in |
Cable Exit Angle | Straight |
Housing Material | PBT GF |
Housing Color | Black |
Circuit Identification Feature | With |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Hot Wire Ignition – Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
Circuit Application | Power |
For Use With | CPA, Plug Housing, Tab Contact, TPA |
Packaging Method | Carton |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Tab |
Connector System | Wire-to-Wire |
Housing Type | Cap |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PTL 1X2 CAP PANEL MT HOT WIRE KEY A BLK Rectangular Power Connector Type: Housing Connector & Housing Type: Cap Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6 mm Housing Cap Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 1-2232263-1 | Internal Number: 1-2232263-1 | 6 mm | TE Connectivity | TE Store |
Conn Housing RCP 2 POS 6mm ST Panel Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-2232263-1?
Additional datasheets, footprints and schematics for 1-2232263-1 are listed on our Part Details page. You can also find images and similar parts to 1-2232263-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232263-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232263-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232263-1 fall under?
The 1-2232263-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2232263-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232263-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232263-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232263-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1-2232263-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232263-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2232263-1?
You can fill out our help required form which you can use to request a quote for 1-2232263-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.