Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
23,426
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
23,426
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
23,426
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
23,426
in stock
|
Buy Now | |
TE Store
from US$0.36
|
20,215
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
17,050
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Keying | A |
Number of Rows | 1 |
Number of Power Positions | 2 |
Contact Layout | Inline |
Contact Retention | Without |
Panel Thickness | 1 – 2mm, .039 – .079in |
Height | 14.95mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .236in, 6mm |
Housing Color | Natural |
Cable Exit Angle | Straight |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Agency/Standard | UL |
Panel Mount Feature Type | Latches |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Circuit Application | Power |
For Use With | CPA, Tab Contact, Plug Housing, TPA |
Packaging Method | Carton |
Housing Type | Cap |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Contact Type | Tab |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Power To The Board 1 X 2 Pbt-A Cap Hsg Panel |Amp Te Connectivity 1-1971772-2 | Newark Electronics |
TE Connectivity PTL 1X2 CAP PANEL MT STD TEMP KEY A NAT | Distrelec |
PTL 1X2 CAP PANEL MT STD TEMP KEY A NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Cap Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6 mm Housing Cap Wire-to-Wire 2 | Standard Temperature Cap | Power Triple Lock | Part Number: 1-1971772-2 | Internal Number: 1-1971772-2 | 6 mm | TE Connectivity | TE Store |
PTL 1X2 CAP PANEL MT STD TEMP | TTI Europe |
1X2 CAP HOUSING PANEL MOUNT KEY A NAT | Heilind Electronics |
Conn Housing RCP 2 POS 6mm ST Cable Mount | Avnet America |
Conn, Rect, Recept, 2 Pos, 1 Row, Power Triple Lock, Panel Mnt, 1X2, PBT, Key A | TE Connectivity 1-1971772-2 | RS Americas |
CONNECTOR HOUSING, RCPT, 2POS, 6MM | element14 |
Status: | Unknown |
---|---|
Series: | Power Triple Lock Series |
RoHS: | Unknown |
Product Range | Power Triple Lock Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6mm |
For Use With | 1971238 1971780 1971782 1971784 1971786 1971788 Tab Contacts |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 1-1971772-2?
Additional datasheets, footprints and schematics for 1-1971772-2 are listed on our Part Details page. You can also find images and similar parts to 1-1971772-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971772-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971772-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971772-2 fall under?
The 1-1971772-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1971772-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971772-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971772-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971772-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-1971772-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971772-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1971772-2?
You can fill out our help required form which you can use to request a quote for 1-1971772-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.