Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0261
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
TE Store
from US$0.05
|
18,115
in stock
|
Buy Now | |
TTI Europe
from US$0.0261
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
-
|
Buy Now | |
Future Electronics
from US$0.0284
|
-
|
Buy Now | |
Avnet America
from US$0.0313
|
-
|
Buy Now | |
RS Americas
from US$0.0320
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0317
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | Without |
---|---|
Contact Orientation | Straight |
Contact Type | Tab, Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 14AWG, 2mm² |
Accepts Wire Insulation Diameter Range | .134 – .146in, 3.4 – 3.7mm |
Operating Voltage | 600VDC, 600VAC |
Continuous Current Rating | 12A |
Agency/Standard | UL, VDE |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
Comment | Complies with IEC 61984 Specification |
For Use With | Cap Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PTL TAB CONTACT, 14 AWG Contact Type: Tab Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Tab Tin Pre-Tin 600 VAC | Tab Contact — Power Triple Lock | Part Number: 1971782-1 | Internal Number: 1971782-1 | TE Connectivity | TE Store |
TAB CONTACT, 14 AWG | TTI Europe |
Contact, Pin, 14Awg, Crimp |Te Connectivity 1971782-1 | Newark Electronics |
Power Triple Lock Connector System Wire to Wire 14 AWG Tab Crimp Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Contact, Pin, Crimp,14 AWG, Power Triple Lock, Tin over Copper Alloy, 4K Reel | TE Connectivity 1971782-1 | RS Americas |
CONTACT, PIN, 14 AWG, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | Power Triple Lock Series |
RoHS: | Unknown |
Product Range | Power Triple Lock Series |
---|---|
For Use With | Power Triple Lock Series Housing Connectors |
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Tin |
Contact Termination Type | Crimp |
Where can I find additional details, specifications and documents for a 1971782-1?
Additional datasheets, footprints and schematics for 1971782-1 are listed on our Part Details page. You can also find images and similar parts to 1971782-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971782-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971782-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971782-1 fall under?
The 1971782-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1971782-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971782-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971782-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971782-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1971782-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971782-1 often in real-time on the comparison pages.
What if I can't find stock of 1971782-1?
You can fill out our help required form which you can use to request a quote for 1971782-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.