Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .319in, 8.1mm |
---|---|
Number of Power Positions | 6 |
Number of Rows | 2 |
Number of Positions | 6 |
Keying | B |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | 1 – 2mm, .039 – .079in |
Height | 23.05mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon GF |
Cable Exit Angle | Straight |
Housing Color | Brown |
Circuit Identification Feature | With |
Glow Wire Rating | GWT 750°C (Without Flame) |
VDE Tested | Yes |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | VDE, UL |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power |
For Use With | TPA, Plug Housing, Tab Contact, CPA |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Housing Type | Cap |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Contact Type | Tab |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 140°C, -67 – 284°F |
Ptl 2X3 Cap Panel Mt Glw Wire Key B Bro |Te Connectivity 6-2232264-3 | Newark Electronics |
2X3 CAP HOUSING PANEL MOUNT KEY B BRO | Avnet America |
Where can I find additional details, specifications and documents for a 6-2232264-3?
Additional datasheets, footprints and schematics for 6-2232264-3 are listed on our Part Details page. You can also find images and similar parts to 6-2232264-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2232264-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2232264-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2232264-3 fall under?
The 6-2232264-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-2232264-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2232264-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2232264-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2232264-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 6-2232264-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2232264-3 often in real-time on the comparison pages.
What if I can't find stock of 6-2232264-3?
You can fill out our help required form which you can use to request a quote for 6-2232264-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.