Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.47
|
-
|
Buy Now |
Number of Power Positions | 12 |
---|---|
Row-to-Row Spacing | 8.1mm, .319in |
Number of Rows | 2 |
Number of Positions | 12 |
Keying | C |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | 1 – 2mm, .039 – .079in |
Height | 23.05mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon GF |
Cable Exit Angle | Straight |
Housing Color | Green |
Circuit Identification Feature | With |
UL Rating | Recognized |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power |
For Use With | Plug Housing, Tab Contact, TPA, CPA |
Packaging Method | Carton |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Cap |
Sealable | No |
Contact Type | Tab |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 140°C, -67 – 284°F |
Connector Housing Plug 12 Position 6mm Pitch Panel Mount Green | Avnet America |
Where can I find additional details, specifications and documents for a 7-2232264-6?
Additional datasheets, footprints and schematics for 7-2232264-6 are listed on our Part Details page. You can also find images and similar parts to 7-2232264-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-2232264-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-2232264-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-2232264-6 fall under?
The 7-2232264-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-2232264-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-2232264-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-2232264-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-2232264-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 7-2232264-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-2232264-6 often in real-time on the comparison pages.
What if I can't find stock of 7-2232264-6?
You can fill out our help required form which you can use to request a quote for 7-2232264-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.