Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 5 |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
Keying | C |
Contact Layout | Inline |
Contact Retention | Without |
Height | 14.95mm |
Panel Thickness | .039 – .079in, 1 – 2mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 6mm, .236in |
Housing Material | Nylon GF |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Cable Exit Angle | Straight |
Circuit Identification Feature | With |
Agency/Standard | UL |
UL Rating | Recognized |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard Number | E28476 |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power |
For Use With | Plug Housing, CPA, TPA, Tab Contact |
Packaging Method | Carton |
Sealable | No |
Housing Type | Cap |
Connector System | Wire-to-Wire |
Contact Type | Tab |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 284°F, -55 – 140°C |
Ptl 1X5 Cap Panel Mt Glw Wire Key C Grn |Te Connectivity 7-2232263-7 | Newark Electronics |
1X5 CAP HOUSING PANEL MOUNT KEY C GRE | Avnet America |
Where can I find additional details, specifications and documents for a 7-2232263-7?
Additional datasheets, footprints and schematics for 7-2232263-7 are listed on our Part Details page. You can also find images and similar parts to 7-2232263-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-2232263-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-2232263-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-2232263-7 fall under?
The 7-2232263-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7-2232263-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-2232263-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-2232263-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-2232263-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 7-2232263-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-2232263-7 often in real-time on the comparison pages.
What if I can't find stock of 7-2232263-7?
You can fill out our help required form which you can use to request a quote for 7-2232263-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.