Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.13
|
9,520
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
9,520
in stock
|
Buy Now | |
Rapid Electronics
from US$0.83
|
9,520
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
9,520
in stock
|
Buy Now | |
Farnell
from US$1.03
|
7,680
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now |
Keying | C |
---|---|
Row-to-Row Spacing | 8.1in, .319mm |
Number of Positions | 15 |
Number of Power Positions | 15 |
Number of Rows | 3 |
Contact Retention | Without |
Contact Layout | Matrix |
Height | 31.15mm |
Panel Thickness | .039 – .079in, 1 – 2mm |
Operating Voltage | 600VDC, 600VAC |
Cable Exit Angle | Straight |
Centerline (Pitch) | 6mm, .236in |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Latches |
Circuit Application | Power |
For Use With | CPA, Plug Housing, Tab Contact, TPA |
Packaging Method | Carton |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Tab |
Housing Type | Cap |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Power To The Board 3X5 Cap Hsg Panel Mt. Key C |Amp Te Connectivity 3-1971875-7 | Newark Electronics |
TE Connectivity PTL 3X5 CAP PANEL MT STD TEMP KEY C BLU | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
3X5 CAP HOUSING PANEL MOUNT KEY C BLU | Avnet America |
Where can I find additional details, specifications and documents for a 3-1971875-7?
Additional datasheets, footprints and schematics for 3-1971875-7 are listed on our Part Details page. You can also find images and similar parts to 3-1971875-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1971875-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1971875-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1971875-7 fall under?
The 3-1971875-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1971875-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1971875-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1971875-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1971875-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-1971875-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1971875-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1971875-7?
You can fill out our help required form which you can use to request a quote for 3-1971875-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.