Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.69
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
Distrelec
from US$0.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Row-to-Row Spacing | 8.1mm, .319in |
Number of Power Positions | 9 |
Number of Rows | 3 |
Number of Positions | 9 |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | 1 – 2mm, .039 – .079in |
Height | 31.15mm |
Operating Voltage | 600VAC, 600VDC |
Cable Exit Angle | Straight |
Housing Material | Nylon GF |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Gray |
Circuit Identification Feature | With |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard | VDE, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Latches |
Circuit Application | Power |
For Use With | TPA, Plug Housing, Tab Contact, CPA |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Cap |
Connector System | Wire-to-Wire |
Contact Type | Tab |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 284°F, -55 – 140°C |
Power To The Board 3X3 Cap Housing Dgr Panel Mt. |Amp Te Connectivity 5-2232356-3 | Newark Electronics |
Power to the Board 3x3 cap housing dgr panel Mt. | Rapid Electronics |
9 Position 3 Row (3 x 3) 6 mm Wire-to-Board Power Triple Lock Cap Housing | Future Electronics |
AMP5-2232356-3 | Avnet America |
RECEPTACLE CONNECTOR HOUSING, NYLON | element14 |
TE Connectivity PTL 3X3 CAP PANEL MT GLW WIRE KEY A DGR | Distrelec |
Where can I find additional details, specifications and documents for a 5-2232356-3?
Additional datasheets, footprints and schematics for 5-2232356-3 are listed on our Part Details page. You can also find images and similar parts to 5-2232356-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2232356-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2232356-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2232356-3 fall under?
The 5-2232356-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2232356-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2232356-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2232356-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2232356-3 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 5-2232356-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2232356-3 often in real-time on the comparison pages.
What if I can't find stock of 5-2232356-3?
You can fill out our help required form which you can use to request a quote for 5-2232356-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.