Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
1,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.81
|
-
|
Buy Now | |
Boersig
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now | |
Farnell
from US$0.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 30A |
Crimp Type | F-Crimp |
Mating Tab Width | .11in, 2.8mm |
Terminal & Splice Type | Tab |
Wire Size | 1 – 2.5mm² |
Wire Size Search | 2mm², 1.5mm², 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 2.2 – 2.4mm, .087 – .118in |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 3300 |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
MCP 2.8K tab timer contact, 17-13 AWG | RS |
Automotive Contact, Pin, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Timer PCB Connector Contact, Male, Crimp, Gold Plating 13 - 17 AWG | TE Connectivity 1-964296-3 | RS Americas |
TAB 2,8X0,8 | Boersig |
AUTOMOTIVE CONTACT, PIN, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 1-964296-3?
Additional datasheets, footprints and schematics for 1-964296-3 are listed on our Part Details page. You can also find images and similar parts to 1-964296-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-964296-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-964296-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-964296-3 fall under?
The 1-964296-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-964296-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-964296-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-964296-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-964296-3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-964296-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-964296-3 often in real-time on the comparison pages.
What if I can't find stock of 1-964296-3?
You can fill out our help required form which you can use to request a quote for 1-964296-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.