1823373-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

16POS,TAB 2.8X0.8,TAB HSG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Cable Exit Angle 180°
Body Material PA GF
Number of Positions 16
Number of Rows 2
Mating Tab Width .11in, 2.8mm
Width 1.594in, 40.5mm
Length 1.913in, 48.6mm
Height 1.626in, 41.3mm
Centerline (Pitch) .2in, 5.08mm
UL Flammability Rating UL 94-HB
Mounting Feature Without
Polarized Yes
Terminal Position Assurance No
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable No
Packaging Method Box
Packaging Quantity 300
Connector Style Housing for male terminals
Strain Relief No
Connector System Wire-to-Device, Wire-to-Board
Hybrid Connector No
Row-to-Row Spacing .1in, 2.54mm
Sealable No
Primary Locking Feature On the Terminal



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1823373-1?

Additional datasheets, footprints and schematics for 1823373-1 are listed on our Part Details page. You can also find images and similar parts to 1823373-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1823373-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1823373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1823373-1 fall under?

The 1823373-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1823373-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1823373-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1823373-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1823373-1 have stock available?

There is no stock from authorised distributors for 1823373-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1823373-1 often in real-time on the comparison pages.

What if I can't find stock of 1823373-1?

You can fill out our help required form which you can use to request a quote for 1823373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay