Prices starting from US$1.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$1.90 |
5,491
|
Buy Now | |
Newark Electronics | US$1.71 |
5,491
|
Buy Now | |
Rapid Electronics | US$1.85 |
5,491
|
Buy Now | |
Chip One Stop | US$1.50 |
5,491
|
Buy Now | |
Farnell | US$4.48 |
4,400
|
Buy Now | |
Avnet America | US$1.27 |
-
|
Buy Now | |
Boersig | US$1.90 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA GF |
Number of Positions | 5 |
Number of Rows | 1 |
Mating Tab Width | 4.8mm, .189in, .11in, 2.8mm |
Length | 37.6mm, 1.48in |
Width | 35.8mm, 1.409in |
Height | 21.8mm, .858in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .217in, 5.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 648 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Operating Temperature Range | -22 – 221°F, -25 – 105°C |
Automotive Conn Hsg Assy 5P Tab Jpt/Spt Hybrid |Amp Te Connectivity 1599314-1 | Newark Electronics |
Automotive Conn HSG ASSY 5P TAB JPT/SPT HYBRID | Rapid Electronics |
TE Connectivity Connector Housing Receptacle 5 Position 5.5mm Crimp Straight Cable Mount | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Connector Housing Receptacle 5 Position 5.5mm Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1599314-1?
Additional datasheets, footprints and schematics for 1599314-1 are listed on our Part Details page. You can also find images and similar parts to 1599314-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1599314-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1599314-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1599314-1 fall under?
The 1599314-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1599314-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1599314-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1599314-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1599314-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1599314-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1599314-1 often in real-time on the comparison pages.
What if I can't find stock of 1599314-1?
You can fill out our help required form which you can use to request a quote for 1599314-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.