Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
191045-000,
7-1191385-3 |
Prices starting from US$81.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$152.63
|
1,285
in stock
|
Buy Now | |
Newark Electronics
from US$165.50
|
1,285
in stock
|
Buy Now | |
Rapid Electronics
from US$190.71
|
1,285
in stock
|
Buy Now | |
Chip One Stop
from US$104.00
|
1,285
in stock
|
Buy Now | |
Farnell
from US$300.01
|
1,029
in stock
|
Buy Now | |
Avnet America
from US$139.44
|
-
|
Buy Now | |
Avnet Asia
from US$182.17
|
-
|
Buy Now | |
TTI Europe
from US$141.29
|
-
|
Buy Now | |
Sager
from US$81.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Product Type | Data Bus Component |
Connector Style | Threaded |
Connector Type | Plug |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
Rf Connectors/Coaxial Connectors Dk-621-0411-S |Raychem Te Connectivity 191045-000 | Newark Electronics |
RF Connectors/Coaxial Connectors DK-621-0411-S | Rapid Electronics |
DATA BUS CONNECTORS | Farnell |
Discrete Connector SKT ST | Avnet America |
Data Bus Components - Connectors DATABUS | Sager |
Where can I find additional details, specifications and documents for a 191045-000?
Additional datasheets, footprints and schematics for 191045-000 are listed on our Part Details page. You can also find images and similar parts to 191045-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 191045-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 191045-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 191045-000 fall under?
The 191045-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Connectors.
Can I view similar or alternative parts?
You can view similar parts to 191045-000 when available in the Data Bus Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 191045-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 191045-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 191045-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 191045-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 191045-000 often in real-time on the comparison pages.
What if I can't find stock of 191045-000?
You can fill out our help required form which you can use to request a quote for 191045-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.