Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
38
in stock
|
Buy Now | |
TE Store
from US$0.47
|
2,113
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
786
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
786
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
786
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
552
in stock
|
Buy Now | |
element14
from US$0.66
|
38
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Length | .87in, 22mm |
Width | .947in, 24.05mm |
Height | 1.09in, 27.6mm |
Nominal Voltage Architecture | 90V, 125V, 24V, 42V, 12V, 80V, 48V |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
2 POS. PLUG ASSY, KEY M, BLACK Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Housing for Female Terminals Wire-to-Board 2 | Automotive Housing | Part Number: 184022-1 | Internal Number: 184022-1 | .197" | TE Connectivity | TE Store |
Automotive Connectors 2 POS. PLUG ASSY KEY M BLK | Rapid Electronics |
TE Connectivity - AMP Housing 2 P. PLUG ASSY KEY M BLACK | Distrelec |
AUTOMOTIVE HOUSING, PLUG, 2POS | Farnell |
Automotive Housing, Plug, 2Pos | Newark Electronics |
Conn Housing PL 2 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 184022-1?
Additional datasheets, footprints and schematics for 184022-1 are listed on our Part Details page. You can also find images and similar parts to 184022-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184022-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184022-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184022-1 fall under?
The 184022-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184022-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184022-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184022-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184022-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 184022-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184022-1 often in real-time on the comparison pages.
What if I can't find stock of 184022-1?
You can fill out our help required form which you can use to request a quote for 184022-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.