Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1828619-2,
210-00690, CR6067-000 |
Prices starting from US$15.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.73
|
31
in stock
|
Buy Now | |
TE Store
from US$19.38
|
351
in stock
|
Buy Now | |
element14
from US$25.14
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$27.99
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$42.13
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$25.30
|
7
in stock
|
Buy Now | |
RS Americas
from US$20.77
|
3
in stock
|
Buy Now | |
Future Electronics
from US$15.68
|
-
|
Buy Now | |
Avnet America
from US$15.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Black |
---|---|
Connector Style | Receptacle, Duplex |
Mode | Singlemode |
Product Type | Connector |
Kit, Receptacle, LC, SM,ODVA Fiber Optic Mode: Singlemode Connector & Housing Type: Receptacle Singlemode Receptacle | Odva Lc Connector | Part Number: 1828619-2 | Internal Number: 1828619-2 | Alias Number: 210-00690 | TE Connectivity | TE Store |
FIBER OPTIC ADAPTER, JACK, LC DUPLEX | element14 |
Fiber Optic Adapter, Jack, Lc Duplex Rohs Compliant: Yes |Te Connectivity 1828619-2 | Newark Electronics |
Fiber Optic Conn Single-Mode Recept Fiber Optic | Rapid Electronics |
Receptacle, Fiber Optic, Multi-Mode, Industrial Ethernet, ODVA | TE Connectivity 1828619-2 | RS Americas |
Single Mode Fibre Optic Recepticle | Future Electronics |
Conn LC Single Mode Duplex RCP ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1828619-2?
Additional datasheets, footprints and schematics for 1828619-2 are listed on our Part Details page. You can also find images and similar parts to 1828619-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1828619-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1828619-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1828619-2 fall under?
The 1828619-2 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > ODVA LC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1828619-2 when available in the ODVA LC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1828619-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1828619-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1828619-2 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for 1828619-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1828619-2 often in real-time on the comparison pages.
What if I can't find stock of 1828619-2?
You can fill out our help required form which you can use to request a quote for 1828619-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.