No distributors results available
View Full Pricing & Stock ComparisonBoot Type (Left) | Bend Limiting |
---|---|
Connector Color (End B) | Blue |
Boot Color (Left) | Black |
Boot Color (Right) | Black |
Cable Jacket Color | Black |
Ferrule Material | Zirconia |
Connector Color (End A) | Blue |
Boot Type (Right) | Bend Limiting |
Cable Buffering | Tight Buffer |
Number of Connectors (End B) | 2 |
Number of Fibers | 2 |
Number of Connectors (End A) | 2 |
Outside Cable Diameter | 5.5mm, .216in |
Fiber Diameter | 62.5/125µm |
Flammability Rating | OFNP (Plenum) Jacket |
Cable Assembly Length | 8.85 – 9.15m |
Connector Type (End A) | LC |
Cable Assembly Type | LC Duplex to LC Duplex, LC to LC |
Connector Style (End B) | Plug |
Connector Style (End A) | Plug |
Product Type | Cable Assembly |
Cable Type | Zipcord |
Fiber Type | OM1 |
Mode | Singlemode |
Connector Type (End B) | LC |
Fiber Channel | No |
Return Loss | 55dB |
Insertion Loss A (Max) | .2dB |
Insertion Loss B (Max) | .2dB |
Where can I find additional details, specifications and documents for a 1985163-9?
Additional datasheets, footprints and schematics for 1985163-9 are listed on our Part Details page. You can also find images and similar parts to 1985163-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1985163-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1985163-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1985163-9 fall under?
The 1985163-9 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Fiber Optic Patch Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1985163-9 when available in the Fiber Optic Patch Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1985163-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1985163-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1985163-9 have stock available?
There is no stock from authorised distributors for 1985163-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1985163-9 often in real-time on the comparison pages.
What if I can't find stock of 1985163-9?
You can fill out our help required form which you can use to request a quote for 1985163-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.