Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Color (Left) | Black |
---|---|
Boot Type (Left) | Standard |
Connector Color (End A) | Blue |
Cable Jacket Color | Black |
Protective Cap | Yes |
Boot Type (Right) | Bend Limiting |
Boot Color (Right) | Blue |
Connector Color (End B) | Blue |
Exit Angle to Exit Angle | 180° to 180° |
Number of Fibers | 2 |
Cable Buffering | Tight Buffer |
Fiber Diameter | 9/125µm |
Outside Cable Diameter | .216in, 5.5mm |
Cable Assembly Length | 19.8 – 20.2m |
Fiber Channel | No |
Connector Type (End B) | LC |
Product Type | Cable Assembly |
Cable Type | Fiber Optic Cable (FOCAB) ODC |
Fiber Type | SM |
MPO Cable Assembly | No |
Connector Style (End A) | Duplex |
Connector Type (End A) | LC with ODVA Adapter |
Mode | Singlemode |
Cable Assembly Type | LC Duplex to LC Duplex |
Connector Style (End B) | Duplex |
FOSM LEAD LC/DPX ODVA - LC/DPX 20M Fiber Optic Cable Type: Fiber Optic Cable (FOCAB) Cable Assembly Fiber Diameter: 9/125 µm Outside Cable Diameter: .216 in Outside Cable Diameter: 5.5 mm Number of Fibers: 2 Fiber Optic Cable (FOCAB) 9/125 µm .216" 5.5 mm | Rugged Fiber Cable Assembly | Part Number: 2-2061348-0 | Internal Number: 2-2061348-0 | TE Connectivity | TE Store |
Fosm Lead Lc/Dpx Odva - Lc/Dpx 20M |Te Connectivity 2-2061348-0 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2-2061348-0?
Additional datasheets, footprints and schematics for 2-2061348-0 are listed on our Part Details page. You can also find images and similar parts to 2-2061348-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2061348-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2061348-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2061348-0 fall under?
The 2-2061348-0 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Rugged Fiber Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2061348-0 when available in the Rugged Fiber Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2061348-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2061348-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2061348-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-2061348-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2061348-0 often in real-time on the comparison pages.
What if I can't find stock of 2-2061348-0?
You can fill out our help required form which you can use to request a quote for 2-2061348-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.