Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1918177-1,
CR6069-000 |
Prices starting from US$2.34
Color | Black |
---|---|
Comment | ODVA Connector. Qualified to Telcordia GR-326 and TIA/EIA 568B.3 |
Packaging Method | Package |
Packaging Quantity | 1 |
System | SECURE |
Connector Style | Receptacle |
Product Type | Accessory |
Sealed | Yes |
Connector Type | LC ODVA |
Accessory Type | Protective Cover |
PROT. COVER ASSY RECPT, 0DVA Connector Cover Type: Protective Cover Compatible With Connector Style: Receptacle Primary Product Material: PBT Primary Product Color: Black Packaging Method: Package Protective Cover Receptacle PBT Black | Fiber Connector Covers & Cap | Part Number: 1918177-1 | Internal Number: 1918177-1 | Alias Number: AMP-0-1918177-1 | TE Connectivity | TE Store |
Protective Cap, Rcpt, Pet, Black | Newark Electronics |
Connector Accessories Receptacle LC Connector Protective Cap Polybutylene Terephthalate Black | Avnet America |
PROT. COVER ASSY RECPT, 0DVA, Fiber Connector Covers and Caps | TE Connectivity 1918177-1 | RS Americas |
PROTECTIVE CAP, RCPT, PET, BLACK | element14 |
Where can I find additional details, specifications and documents for a 1918177-1?
Additional datasheets, footprints and schematics for 1918177-1 are listed on our Part Details page. You can also find images and similar parts to 1918177-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1918177-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1918177-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1918177-1 fall under?
The 1918177-1 is listed under Fiber Optics > Fiber Optic Connectors > Fiber Connector Covers & Caps.
Can I view similar or alternative parts?
You can view similar parts to 1918177-1 when available in the Fiber Connector Covers & Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1918177-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1918177-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1918177-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1918177-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1918177-1 often in real-time on the comparison pages.
What if I can't find stock of 1918177-1?
You can fill out our help required form which you can use to request a quote for 1918177-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.