8-2061348-2

Fiber Optics

> Fiber Optic Cable Assemblies

> Rugged Fiber Cable Assemblies

distributor space
Organise Price Comparison Results by
Distributor Statistics for 8-2061348-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 8-2061348-2
Series Information for 8-2061348-2 - TE Connectivity
  • Status: Active
  • Product Code: L286
  • Global Product Line: Z77
  • GPL Description: Data and Devices

Description

FOSM LEAD LC/DPX ODVA - LC/DPX 300M

Specifications

Boot Color (Left):
Black
Boot Type (Left):
Standard
Connector Color (End A):
Blue
Cable Jacket Color:
Black
Protective Cap:
Yes
Boot Type (Right):
Bend Limiting
Boot Color (Right):
Blue
Connector Color (End B):
Blue
Exit Angle to Exit Angle:
180° to 180°
Number of Fibers:
2
Cable Buffering:
Tight Buffer
Fiber Diameter:
9/125µm
Outside Cable Diameter:
.216in, 5.5mm
Cable Assembly Length:
297 – 303m
Fiber Channel:
No
Connector Type (End B):
LC
Product Type:
Cable Assembly
Cable Type:
Fiber Optic Cable (FOCAB) ODC
MPO Cable Assembly:
No
Connector Style (End A):
Duplex
Connector Type (End A):
LC with ODVA Adapter
Mode:
Singlemode
Connector Style (End B):
Duplex
Fiber Type:
SM
Cable Assembly Type:
LC Duplex to LC Duplex

Compatibility

  • Compatible Parts: 1828619-2
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
FOSM LEAD LC/DPX ODVA - LC/DPX 300M
Avnet America
FOSM LEAD LC/DPX ODVA - LC/DPX 300M
Avnet Europe
FOSM LEAD LC/DPX ODVA - LC/DPX 300M