1938067-1 Fiber Optic Cable Assemblies by TE Connectivity

C/A F/O 2 FIB DIST SEALED LC-SC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Boot Color (Left) Black
Ferrule Material Ceramic
Connector Color (End B) Blue
Boot Type (Left) Standard
Boot Type (Right) Bend Limiting
Boot Color (Right) Blue
Cable Jacket Color Black
Connector Color (End A) Blue
Cable Buffering Tight Buffer
Number of Connectors (End B) 2
Number of Fibers 2
Number of Connectors (End A) 2
Fiber Diameter 50/125µm
Outside Cable Diameter .295in, 7.5mm
Flammability Rating OFNR (Riser) Jacket
Cable Assembly Length 1m
Connector Style (End A) Duplex
Mode Singlemode
Cable Type OFNR
Connector Style (End B) Duplex
Connector Type (End A) LC
Product Type Cable Assembly
Fiber Channel No
Connector Type (End B) SC
Cable Assembly Type LC Duplex to SC Duplex
Insertion Loss B (Max) .5dB
Insertion Loss A (Max) .5dB
Return Loss 55dB

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1938067-1?

Additional datasheets, footprints and schematics for 1938067-1 are listed on our Part Details page. You can also find images and similar parts to 1938067-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1938067-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1938067-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1938067-1 fall under?

The 1938067-1 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Fiber Optic Patch Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1938067-1 when available in the Fiber Optic Patch Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1938067-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1938067-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1938067-1 have stock available?

There is no stock from authorised distributors for 1938067-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1938067-1 often in real-time on the comparison pages.

What if I can't find stock of 1938067-1?

You can fill out our help required form which you can use to request a quote for 1938067-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay