Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
3,019
in stock
|
Buy Now | |
TE Store
from US$0.12
|
28,024
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
4,000
in stock
|
Buy Now | |
element14
from US$0.11
|
3,019
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
999
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
854
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Power Positions | 0 |
Number of Rows | 1 |
Number of Signal Positions | 0 |
Contact Layout | Inline |
Contact Retention | Without |
Height | 9.65mm |
Length | 13.02mm |
Operating Voltage | 300VAC |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | Cap Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AMP UNIVERSAL POWER PLUG 3P Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 176272-1 | Internal Number: 176272-1 | 3.96 mm | TE Connectivity | TE Store |
UNIVERSAL PWR PLUG HSG 3P NAT | TTI Europe |
PLUG, 3 WAY | element14 |
Amp Universal Power Plug 3P Rohs Compliant: Yes |Amp Te Connectivity 176272-1 | Newark Electronics |
Conn Housing PL 3 POS 3.96mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 176272-1?
Additional datasheets, footprints and schematics for 176272-1 are listed on our Part Details page. You can also find images and similar parts to 176272-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176272-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176272-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176272-1 fall under?
The 176272-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 176272-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176272-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 176272-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176272-1 have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 176272-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176272-1 often in real-time on the comparison pages.
What if I can't find stock of 176272-1?
You can fill out our help required form which you can use to request a quote for 176272-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.