Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0240
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,950
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
38,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.35
|
21,266
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
17,510
in stock
|
Buy Now | |
element14
from US$0.26
|
14,108
in stock
|
Buy Now | |
Farnell
from US$0.24
|
14,108
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
10,745
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
3,502
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
574
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
492
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Centerline (Pitch) | .079in, 2mm |
Housing Material | PBT GF |
Housing Color | Natural |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
04P CT IDC FMALE ULV0 NATURAL | TTI Europe |
CT CONN MT REC ASSY 4P Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .079 in Connector Assembly Receptacle Wire-to-Board 4 | Amp Common Terminator Housing | Part Number: 173977-4 | Internal Number: 173977-4 | .079" | TE Connectivity | TE Store |
CONNECTOR, 4WAY, AWG28-26, 2 | element14 |
Headers&Wire Housings 4 PIN SOCKET CONN. | Rapid Electronics |
4 way AMP mating connector LumiLED | RS |
Plug | Transfer Multisort Elektronik |
TE Connectivity Female cable connector Receptacle / Socket 4 Positions 2mm | Distrelec |
Connector RCPT 4POS 28-26AWG 2MM | TE Connectivity 173977-4 | RS Americas |
Connector, Rcpt, 4Pos, 1Row, 2Mm | Newark Electronics |
AMP CT Series 4 Position 2 mm Pitch 28-26 AWG Mini-Drawer Receptacle Connector | Future Electronics |
Conn IDC Connector RCP 4 POS 2mm IDT ST Cable Mount Bag/Box | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | AMP CT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | IDC / IDT |
Lead Spacing | 2mm |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 173977-4?
Additional datasheets, footprints and schematics for 173977-4 are listed on our Part Details page. You can also find images and similar parts to 173977-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173977-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173977-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173977-4 fall under?
The 173977-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 173977-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173977-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 173977-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173977-4 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, TE Store, Heilind Electronics and element14 have stock available or on a lead time for 173977-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173977-4 often in real-time on the comparison pages.
What if I can't find stock of 173977-4?
You can fill out our help required form which you can use to request a quote for 173977-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.