Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
13,097
in stock
|
Buy Now | |
element14
from US$0.26
|
13,097
in stock
|
Buy Now | |
Farnell
from US$0.33
|
1,247
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Terminal & Splice Type | Tab |
Contact Termination Area Plating Material | Gold (Au) |
Mating Tab Width | 1.8mm, .071in |
Crimp Type | F-Crimp |
Mating Tab Thickness | .64mm, .025in |
Typical Current Rating | 14A |
Wire Size Search | 17AWG, 18AWG, .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm² |
Wire Insulation Diameter | 2 – 2.6mm, .079 – .102in |
Wire Size | .5 – 1.25mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 070 MLC TAB CONT 20-16 GOLD | Rapid Electronics |
TE Connectivity - AMP 070 MLC TAB CONT 20-16 GOLD | Distrelec |
070 Mlc Tab Cont 20-16 Gold Rohs Compliant: Yes |Amp Te Connectivity 173645-3 | Newark Electronics |
070 MLC TAB CONT 20-16 GOLD 89C1892 | element14 |
070 Contact, tab, 0.50-1.40mm² Au | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MULTILOCK 070 PCB Conn Contact, Male, Crimp, Gold Plating 16 - 20 AWG | TE Connectivity 173645-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | AMP Multilock Connector System |
Contact Material | Phosphor Bronze |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 173645-3?
Additional datasheets, footprints and schematics for 173645-3 are listed on our Part Details page. You can also find images and similar parts to 173645-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173645-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173645-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173645-3 fall under?
The 173645-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173645-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173645-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 173645-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173645-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 173645-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173645-3 often in real-time on the comparison pages.
What if I can't find stock of 173645-3?
You can fill out our help required form which you can use to request a quote for 173645-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.