Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Blue |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Height | 1.24in, 31.4mm |
Width | 1.154in, 29.3mm |
Length | 25.7mm, 1.01in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 2.54mm, 4.5mm, .177in, .1in |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 Mlc W-W Cap Hsg 6P Blue |Amp Te Connectivity 175657-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 175657-5?
Additional datasheets, footprints and schematics for 175657-5 are listed on our Part Details page. You can also find images and similar parts to 175657-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175657-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175657-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175657-5 fall under?
The 175657-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 175657-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175657-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 175657-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175657-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 175657-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175657-5 often in real-time on the comparison pages.
What if I can't find stock of 175657-5?
You can fill out our help required form which you can use to request a quote for 175657-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.