Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,280
in stock
|
Buy Now | |
TE Store
from US$0.09
|
1,591
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,280
in stock
|
Buy Now | |
element14
from US$0.13
|
1,280
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.8mm, .071in |
Width | .622in, 15.8mm |
Length | 11.6mm, .4566in |
Height | 1.2165in, 30.9mm |
Centerline (Pitch) | 3.5mm, .138in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 600 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
070 MLC CAP 2P HSG Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 368545-1 | Internal Number: 368545-1 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 2Pos Rohs Compliant: Yes |Te Connectivity 368545-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS | element14 |
Conn Housing PL 2 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 368545-1?
Additional datasheets, footprints and schematics for 368545-1 are listed on our Part Details page. You can also find images and similar parts to 368545-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368545-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368545-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368545-1 fall under?
The 368545-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368545-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368545-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368545-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368545-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 368545-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368545-1 often in real-time on the comparison pages.
What if I can't find stock of 368545-1?
You can fill out our help required form which you can use to request a quote for 368545-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.