Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
No stock
|
Buy Now | |
Boersig
from US$0.40
|
6,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
3,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
3,750
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
750
in stock
|
Buy Now | |
TE Store
from US$0.27
|
161
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
149
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 6 |
Number of Rows | 1 |
Tab Width | .07in, 1.8mm |
Tab Thickness | .025in, .64mm |
Contact Current Rating (Max) | 10A |
Centerline (Pitch) | 3.5mm, .137in |
Circuit Application | Power, Signal |
Hybrid Header | No |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -30 – 105°C |
Automotive Connectors 070 MLC W-W CAP HSG 6P SGL | Rapid Electronics |
070 MLC W-W CAP HSG 6P SGL PCB Connector Assembly Type: PCB Mount Header Connector System: Wire-to-Wire Number of Positions: 6 Number of Rows: 1 Centerline (Pitch): 3.5 mm PCB Mount Header Wire-to-Wire 6 1 | PCB Header & Receptacle | Part Number: 174930-1 | Internal Number: 174930-1 | 3.5 mm | TE Connectivity | TE Store |
TE Connectivity 070 MLC W-W CAP HSG 6P SGL Automotive Connectors 070 MLC W-W CAP HSG 6P SGL | Distrelec |
Automotive Housing, Plug, 6Pos | Newark Electronics |
6-way Multilock 070 1-row cap housing | RS |
6 Position Rectangular Housing Connector Receptacle White 0.138 (3.50mm)" | Future Electronics |
Conn Housing RCP 6 POS 3.5mm Crimp ST Cable Mount | Avnet America |
MULTILOCK 070 Series 3.5mm Pitch 6 Way 1 Row Female Straight PCB Housing | TE Connectivity 174930-1 | RS Americas |
AUTOMOTIVE HOUSING, PLUG, 6POS | element14 |
Connector 6 Way Cap Multilock 070 | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 174930-1?
Additional datasheets, footprints and schematics for 174930-1 are listed on our Part Details page. You can also find images and similar parts to 174930-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174930-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174930-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174930-1 fall under?
The 174930-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 174930-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174930-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174930-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174930-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Chip One Stop, TTI Europe and TE Store have stock available or on a lead time for 174930-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174930-1 often in real-time on the comparison pages.
What if I can't find stock of 174930-1?
You can fill out our help required form which you can use to request a quote for 174930-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.