Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0173645-2 |
Prices starting from US$0.0350
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
12,800
in stock
|
Buy Now | |
element14
from US$0.13
|
7,161
in stock
|
Buy Now | |
Farnell
from US$0.14
|
7,161
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
25
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Terminal & Splice Type | Tab |
Mating Tab Width | 1.8mm, .071in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Typical Current Rating | 14A |
Wire Size Search | 17AWG, 18AWG, .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm² |
Wire Insulation Diameter | 2 – 2.6mm, .079 – .102in |
Wire Size | .5 – 1.25mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact, Pin, 19-16Awg, Crimp | Newark Electronics |
CONTACT, PIN, 19-16AWG, CRIMP | element14 |
MULTILOCK 070 PCB Connector Contact Male Crimp Tin Plating 16 - 20 AWG | TE Connectivity 173645-2 | RS Americas |
070 Contact, Tab, Multilock, 20-16 AWG | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Multilock Series Connectors |
Wire Size AWG Min | 19AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 173645-2?
Additional datasheets, footprints and schematics for 173645-2 are listed on our Part Details page. You can also find images and similar parts to 173645-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173645-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173645-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173645-2 fall under?
The 173645-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173645-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173645-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 173645-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173645-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for 173645-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173645-2 often in real-time on the comparison pages.
What if I can't find stock of 173645-2?
You can fill out our help required form which you can use to request a quote for 173645-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.