Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0173633-1 |
Prices starting from US$0.0282
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0282
|
12,440
in stock
|
Buy Now | |
element14
from US$0.07
|
9,600
in stock
|
Buy Now | |
Farnell
from US$0.06
|
9,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.0440
|
-
|
Buy Now | |
Avnet America
from US$0.0457
|
-
|
Buy Now | |
RS Americas
from US$0.0460
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0396
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 14A |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Wire Size Search | 22AWG, 23AWG, .3mm² |
Wire Insulation Diameter | .055 – .075in, 1.4 – 1.9mm |
Wire Size | .3mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AUTOMOTIVE CONTACT, PIN, 22AWG, CRIMP | element14 |
Contact, Tab, Multilock, 24-22 AWG | RS |
Connector Contact, Pin, Crimp | Newark Electronics |
Tin Plated Crimp TAB Terminal (SINGNAL) AWG 22-24 | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MULTILOCK 070 PCB Connector Contact, Male, Crimp, Tin Plating 22 - 24 AWG | TE Connectivity 173633-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | MU, MULTI-LOCK |
---|---|
For Use With | MULTI-LOCK .070 Series Connectors |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Tin |
Contact Termination | Crimp |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 173633-1?
Additional datasheets, footprints and schematics for 173633-1 are listed on our Part Details page. You can also find images and similar parts to 173633-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173633-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173633-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173633-1 fall under?
The 173633-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173633-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173633-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173633-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173633-1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 173633-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173633-1 often in real-time on the comparison pages.
What if I can't find stock of 173633-1?
You can fill out our help required form which you can use to request a quote for 173633-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.