Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Body Material | PBT |
Number of Positions | 15 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Width | 19mm, .748in |
Height | 35.5mm, 1.4in |
Length | 46.6mm, 1.83in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Row-to-Row Spacing | 2.8mm, .197in, 5mm, .11in |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 MLC W-W CAP HSG 20P BLUE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 174942-5?
Additional datasheets, footprints and schematics for 174942-5 are listed on our Part Details page. You can also find images and similar parts to 174942-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174942-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174942-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174942-5 fall under?
The 174942-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174942-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174942-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 174942-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174942-5 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 174942-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174942-5 often in real-time on the comparison pages.
What if I can't find stock of 174942-5?
You can fill out our help required form which you can use to request a quote for 174942-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.