Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0173633-2 |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
65
in stock
|
Buy Now | |
TE Store
from US$0.05
|
10,512
in stock
|
Buy Now | |
Boersig
from US$0.07
|
9,000
in stock
|
Buy Now | |
element14
from US$0.08
|
1
in stock
|
Buy Now | |
Farnell
from US$0.07
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 14A |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Wire Size Search | 22AWG, 23AWG, .3mm² |
Wire Insulation Diameter | .055 – .075in, 1.4 – 1.9mm |
Wire Size | .3mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
070 MLC TAB CONT 24-22 Terminal Type: Tab Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Tab 1.8 mm .071" .64 mm | Multilock & Receptacle And Tab | Part Number: 173633-2 | Internal Number: 173633-2 | Alias Number: 0-0173633-2 | TE Connectivity | TE Store |
070 Contact,tab, 0.20-0.40mm² Ph-bronze | RS |
CONTACT, PIN, CRIMP, 24-22AWG.. | element14 |
Contact, Pin, Crimp, 24-22Awg.. Rohs Compliant: Yes |Amp Te Connectivity 173633-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MULTILOCK 070 PCB Connector Contact, Male, Crimp, Tin Plating 22 - 24 AWG | TE Connectivity 173633-2 | RS Americas |
Where can I find additional details, specifications and documents for a 173633-2?
Additional datasheets, footprints and schematics for 173633-2 are listed on our Part Details page. You can also find images and similar parts to 173633-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173633-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173633-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173633-2 fall under?
The 173633-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173633-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173633-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 173633-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173633-2 have stock available?
Authorised distributors including TE Store, Boersig, RS, element14 and Farnell have stock available or on a lead time for 173633-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173633-2 often in real-time on the comparison pages.
What if I can't find stock of 173633-2?
You can fill out our help required form which you can use to request a quote for 173633-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.