Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
22,230
in stock
|
Buy Now | |
Power and Signal Group
from US$0.48
|
90,000
in stock
|
Buy Now | |
TE Store
from US$0.27
|
46,290
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | .071in, 1.8mm |
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Thickness | .025in, .64mm |
Typical Current Rating | 10A |
Wire Size Search | 17AWG, 18AWG, .5mm², 1.25mm², .6mm², 1mm², 19AWG, 16AWG, .75mm², .85mm² |
Wire Size | .5 – 1.25mm² |
Wire Insulation Diameter | .078 – .102in, 2 – 2.5mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Econoseal Receptacle Sealed Terminal, 1.8 mm width, .64 mm thick, 0-24 A (low power) | Power and Signal Group |
E-J MK-2 070 USA REV A ONLY Terminal Type: Receptacle Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle 1.8 mm .071" .64 mm | Econoseal Receptacles And Tab | Part Number: 171662-5 | Internal Number: 171662-5 | TE Connectivity | TE Store |
Econoseal J Mk II crimp socket contact | RS |
E-J MK-2 070 USA REV A ONLY | Heilind Electronics |
E-J Mk-2 070 Usa Rev A Only Rohs Compliant: Yes |Amp Te Connectivity 171662-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Econoseal J Mk II crimp socket contact | TE Connectivity 171662-5 | RS Americas |
CONTACT, SOCKET, CRIMP, 20-16AWG | Farnell |
Where can I find additional details, specifications and documents for a 171662-5?
Additional datasheets, footprints and schematics for 171662-5 are listed on our Part Details page. You can also find images and similar parts to 171662-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171662-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171662-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171662-5 fall under?
The 171662-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 171662-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171662-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 171662-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171662-5 have stock available?
Authorised distributors including Power and Signal Group, TE Store, RS, Heilind Electronics and TTI Europe have stock available or on a lead time for 171662-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171662-5 often in real-time on the comparison pages.
What if I can't find stock of 171662-5?
You can fill out our help required form which you can use to request a quote for 171662-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.