Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
785
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
45,436
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
44,150
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
13,316
in stock
|
Buy Now | |
Boersig
from US$0.33
|
11,478
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
4,980
in stock
|
Buy Now | |
element14
from US$0.60
|
4,494
in stock
|
Buy Now | |
Farnell
from US$0.40
|
4,494
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
1,286
in stock
|
Buy Now | |
Conrad
from US$0.61
|
202
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
116
in stock
|
Buy Now | |
Power and Signal Group
-
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.28
|
-
|
Buy Now | |
Sager
from US$0.33
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.45
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 180 (In-Line) |
Number of Positions | 6, 8, 2, 7 |
Cable Bundle Diameter | 14.1mm, .555in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Box |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Connector System | Wire-to-Board, Wire-to-Device |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
COVER 180 GROUP C | Rapid Electronics |
TE Connectivity - AMP COVER180 GROUP C | Distrelec |
COVER MIXED,180,CODA | TTI Europe |
Backshell, Nylon, Black | Newark Electronics |
BACKSHELL, TOP ENTRY, NYLON 6.6 | element14 |
Connector Cap (Cover), Strain Relief For Heavy Duty Sealed Connector Series | Future Electronics |
Cover 2,6,7,8 way MCP HDSCS series | RS |
Factory colour: Black | Conrad |
Accessories: plug cover | Transfer Multisort Elektronik |
AMP MCP Connector System Black PA Cover-Cable Exit, 180 degree cable exit angle, strain relief: with | Power and Signal Group |
Heavy Duty Sealed Connector COVER,180 GROUP C | Avnet Abacus |
COVER,180 GROUP C Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 180° Strain Relief: With Primary Product Color: Black Primary Product Material: PA Cover - Cable Exit 180° With Black | Heavy Duty Sealed Connector Series Backshell | Part Number: 1670364-1 | Internal Number: 1670364-1 | TE Connectivity | TE Store |
Automotive Connectors COVER MIXED,180,CODA | Sager |
Cover Mixed 180 Code A | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 1670364-1?
Additional datasheets, footprints and schematics for 1670364-1 are listed on our Part Details page. You can also find images and similar parts to 1670364-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1670364-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1670364-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1670364-1 fall under?
The 1670364-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1670364-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1670364-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1670364-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1670364-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Boersig and Newark Electronics have stock available or on a lead time for 1670364-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1670364-1 often in real-time on the comparison pages.
What if I can't find stock of 1670364-1?
You can fill out our help required form which you can use to request a quote for 1670364-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.