Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
480
in stock
|
Buy Now | |
Boersig
from US$0.35
|
5,837
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
2,809
in stock
|
Buy Now | |
element14
from US$0.79
|
2,809
in stock
|
Buy Now | |
Farnell
from US$0.54
|
2,809
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
2,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
1,720
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
520
in stock
|
Buy Now | |
Conrad
from US$0.81
|
47
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,300
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
TE Store
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PA |
---|---|
Color | Black |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 2, 8, 6, 7 |
Cable Bundle Diameter | 14.1mm, .555in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 700 |
Packaging Method | Package |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Cover, 8Pos, R/A, Nylon, Black | Newark Electronics |
COVER, 8POS, R/A, NYLON, BLACK | element14 |
Automotive Connectors COVER MIXED 90 CODA | Rapid Electronics |
TE Connectivity - AMP COVER MIXED90CODA | Distrelec |
MPC series right angled connector cover | RS |
Factory colour: Black | Conrad |
Heavy Duty Sealed Connector COVER MIXED,90,CODA | Avnet Abacus |
MCP Series Cover for use with HDSCS Connectors, MCP Connectors | TE Connectivity 1670057-1 | RS Americas |
COVER MIXED,90,CODA Protection & Strain Relief Accessory Type: Cover - Cable Exit Strain Relief: With Primary Product Color: Black Primary Product Material: PA Number of Positions: 6 8 7 2 Cover - Cable Exit With Black PA | Heavy Duty Sealed Connector Series Backshell | Part Number: 1670057-1 | Internal Number: 1670057-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1670057-1?
Additional datasheets, footprints and schematics for 1670057-1 are listed on our Part Details page. You can also find images and similar parts to 1670057-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1670057-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1670057-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1670057-1 fall under?
The 1670057-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1670057-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1670057-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1670057-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1670057-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 1670057-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1670057-1 often in real-time on the comparison pages.
What if I can't find stock of 1670057-1?
You can fill out our help required form which you can use to request a quote for 1670057-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.