Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
95
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
59,000
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
26,230
in stock
|
Buy Now | |
TE Store
from US$1.01
|
20,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
17,553
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
16,186
in stock
|
Buy Now | |
element14
from US$0.54
|
12,397
in stock
|
Buy Now | |
Farnell
from US$0.51
|
12,397
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
11,830
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
5,542
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
1,971
in stock
|
Buy Now | |
Sager
from US$0.45
|
826
in stock
|
Buy Now | |
Conrad
from US$0.82
|
667
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
322
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
300
in stock
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Distrelec
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 30µin, .76µm |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Socket |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Finish | Bright |
Contact Base Material | Brass |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]., Insertion Tool No. 91002-1 (for Insulation Dia. 1.78 [.07] or less), No. 200893-2 (for Insulation Dia. .09 [2.29] max.) Extraction Tool No. 305183. |
Packaging Method | Loose Piece, Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
POWER CONTACT III+ SOK | TTI Europe |
Multimate Type III+ Series 18-14 AWG Discrete Wire Crimp Signal Socket Contact | Future Electronics |
III+ SKT,18-14,TIN ,LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Pin And Socket Contacts & Type Iii & Lp | Part Number: 1-66360-2 | Internal Number: 1-66360-2 | TE Connectivity | TE Store |
Contact, Socket, 18-14Awg, Crimp | Newark Electronics |
MULTIMATE Type III+ Contact Socket 18-14 AWG Crimp Tin, CPC Series 1 | TE Connectivity 1-66360-2 | RS Americas |
CONTACT SOCKET, TIN, 1.5-2.0MM | element14 |
III SKT18-14TIN LP | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Standard Circular Contacts TIN SOCKET 18-14 AWG | Sager |
AWG: 18 - 14 | Conrad |
Contact | Transfer Multisort Elektronik |
1.57mm socket contact 18-14AWG type 3 Sn | RS |
TE Connectivity - AMP Crimp Socket, 18 ... 14AWG, Tin | Distrelec |
Where can I find additional details, specifications and documents for a 1-66360-2?
Additional datasheets, footprints and schematics for 1-66360-2 are listed on our Part Details page. You can also find images and similar parts to 1-66360-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66360-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66360-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66360-2 fall under?
The 1-66360-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66360-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66360-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66360-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66360-2 have stock available?
Authorised distributors including TTI Europe, Future Electronics, TE Store, Newark Electronics and RS Americas have stock available or on a lead time for 1-66360-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66360-2 often in real-time on the comparison pages.
What if I can't find stock of 1-66360-2?
You can fill out our help required form which you can use to request a quote for 1-66360-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.