Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
5,540
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
105,000
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
28,000
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
28,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
21,000
in stock
|
Buy Now | |
element14
from US$0.39
|
18,323
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
13,050
in stock
|
Buy Now | |
Farnell
from US$0.41
|
12,853
in stock
|
Buy Now | |
TE Store
from US$0.63
|
12,733
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
8,629
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
4,952
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Sager
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 13A |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Finish | Bright |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | M Series Connectors, CPC Connectors, G Series Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
III PIN18-14TINSTRIP | Heilind Electronics |
Multimate Type III+ Series 18-14 AWG Wire to Cable Crimp Signal Pin Contact | Future Electronics |
CONTACT, CRIMP, PLUG, 18-14AWG | element14 |
Contact, Pin, 18-14Awg, Crimp | Newark Electronics |
III+ PIN,18-14,TIN,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 1-66359-4 | Internal Number: 1-66359-4 | TE Connectivity | TE Store |
Type III+ Crimp Pin Conn Male Crimp Tin over Nickel Plating 18 to 14 AWG | TE Connectivity 1-66359-4 | RS Americas |
Standard Circular Contacts PIN 18-14 BR/AU SIG | Rapid Electronics |
1.57mm pin contact 18-14 AWG type 3 Sn | RS |
TE Connectivity III+ PIN,18-14,TIN,STRIP | Distrelec |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Standard Circular Contacts PIN 18-14 BR/AU SIG Reel of 4000 | Sager |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | CPC M & G Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1-66359-4?
Additional datasheets, footprints and schematics for 1-66359-4 are listed on our Part Details page. You can also find images and similar parts to 1-66359-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66359-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66359-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66359-4 fall under?
The 1-66359-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66359-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66359-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66359-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66359-4 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, TTI Europe, Heilind Electronics Asia and element14 have stock available or on a lead time for 1-66359-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66359-4 often in real-time on the comparison pages.
What if I can't find stock of 1-66359-4?
You can fill out our help required form which you can use to request a quote for 1-66359-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.