Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.31
|
No stock
|
Buy Now | |
TE Store
from US$14.16
|
2,024
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$3.70
|
4
in stock
|
Buy Now | |
Avnet America
from US$11.64
|
-
|
Buy Now | |
RS Americas
from US$18.26
|
-
|
Buy Now | |
Farnell
from US$12.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rear EONs per Port Column | 2 |
---|---|
Number of Ports | 1 |
Port Matrix Configuration | 1 x 1 |
PCB Contact Termination Area Plating Material | Tin |
Tail Length | .081in, 2.05mm |
PCB Thickness (Recommended) | .057in, 1.45mm |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP Cable Assembly, QSFP MSA Compatible Transceiver |
Heat Sink Compatible | Yes |
Pluggable I/O Applications | Standard |
Circuit Application | Signal |
Enhancements | Standard |
Included Lightpipe | No |
EMI Containment Feature Type | Customer Applied Gasket |
Packaging Method | Box & Tray |
Sealable | Yes |
Connector System | Cable-to-Board |
Cage Type | Single |
Product Type | Cage |
Connector & Contact Terminates To | Printed Circuit Board |
Form Factor | QSFP28/56 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Cage Assy, Behind Bezel, QSFP28 Form Factor: QSFP28/56 Pluggable I/O Product Type: Cage Sealable: Yes Circuit Application: Signal Number of Ports: 1 QSFP28/56 Cage Signal | Pluggable I/o Connectors & Cage | Part Number: 1551891-1 | Internal Number: 1551891-1 | TE Connectivity | TE Store |
Cage, 1X1, Behind Bezel, Zqsfp+ | Newark Electronics |
zQSFP+ pressfit Cage Assembly | RS |
Cage Assembly for 28 Position 1x1 ZQSFP Connectors Nickel Silver | Avnet America |
Cage Assy, Behind Bezel, QSFP28, QSFP, QSFP plus and zQSPF plus | TE Connectivity 1551891-1 | RS Americas |
CAGE, 1X1, BEHIND BEZEL, ZQSFP+ | Farnell |
Where can I find additional details, specifications and documents for a 1551891-1?
Additional datasheets, footprints and schematics for 1551891-1 are listed on our Part Details page. You can also find images and similar parts to 1551891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1551891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1551891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1551891-1 fall under?
The 1551891-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1551891-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1551891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1551891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1551891-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, RS and Avnet America have stock available or on a lead time for 1551891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1551891-1 often in real-time on the comparison pages.
What if I can't find stock of 1551891-1?
You can fill out our help required form which you can use to request a quote for 1551891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.