Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Type | F-Crimp |
---|---|
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 1.2mm, .047in |
Interface Plating | Tin (Sn) |
Wire Size Search | 18AWG, .5mm², .6mm², 19AWG, .75mm² |
Wire Insulation Diameter | .055 – .075in, 1.4 – 1.9mm |
Wire Size | .5 – .75mm², 20AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6500 |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
CONTACT, CRIMP, RECEPTACLE, 20AWG | Farnell |
Contact, Socket, Crimp | Newark Electronics |
MCON-1.2 LL | Power and Signal Group |
MCON 1.2 - LL (SWS) | Boersig |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MCON Series |
RoHS: | Unknown |
Product Range | MCON Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Where can I find additional details, specifications and documents for a 1452668-1?
Additional datasheets, footprints and schematics for 1452668-1 are listed on our Part Details page. You can also find images and similar parts to 1452668-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452668-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452668-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452668-1 fall under?
The 1452668-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1452668-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452668-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452668-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452668-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Power and Signal Group, Boersig and Avnet Abacus have stock available or on a lead time for 1452668-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452668-1 often in real-time on the comparison pages.
What if I can't find stock of 1452668-1?
You can fill out our help required form which you can use to request a quote for 1452668-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.