Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
4,957
in stock
|
Buy Now | |
Rapid Electronics
from US$3.26
|
4,957
in stock
|
Buy Now | |
Chip One Stop
from US$2.51
|
4,957
in stock
|
Buy Now | |
Distrelec
from US$3.17
|
4,957
in stock
|
Buy Now | |
RS Americas
from US$3.16
|
22
in stock
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
element14
from US$2.97
|
-
|
Buy Now | |
Boersig
from US$3.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 27, 38, 49, 60 |
---|---|
Centerline (Pitch) | .32in, 8.13mm, 7.8mm, .307in |
Degree of Protection | IP67 |
Sealable | Yes |
Accessory Type | Cover |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Connectors 60P Cover |Amp Te Connectivity 1443996-2 | Newark Electronics |
Automotive Connectors 60P COVER | Rapid Electronics |
TE Connectivity - AMP Box COVER 60 P W/O FUSE HOLDER | Distrelec |
Circular Connector COVER 60 POS W/O FUSE HOLDER | TE Connectivity 1443996-2 | RS Americas |
Connector Accessories 60 POS Cover Polybutylene Terephthalate Black | Avnet America |
COVER, FUSE AND RELAY HOLDER | element14 |
Fuse and Relay Holders Cover, 60 positions, w/o fuse holder | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1443996-2?
Additional datasheets, footprints and schematics for 1443996-2 are listed on our Part Details page. You can also find images and similar parts to 1443996-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1443996-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1443996-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1443996-2 fall under?
The 1443996-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Hard Wired Box Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1443996-2 when available in the Hard Wired Box Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1443996-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1443996-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1443996-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1443996-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1443996-2 often in real-time on the comparison pages.
What if I can't find stock of 1443996-2?
You can fill out our help required form which you can use to request a quote for 1443996-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.