Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0309
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0309
|
23,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
13,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
13,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
13,000
in stock
|
Buy Now | |
element14
from US$0.09
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0448
|
-
|
Buy Now | |
Avnet America
from US$0.0493
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | 1.2mm, .047in |
---|---|
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Mating Tab Thickness | .024in, .6mm |
Terminal & Splice Type | Receptacle |
Wire Size Search | 22AWG, .35mm², .25mm², .3mm² |
Wire Insulation Diameter | 1.1 – 1.75mm, .043 – .069in |
Wire Size | 24 – 22AWG, .25 – .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6500 |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors Mcp 1.2 Clean Body Sws |Amp Te Connectivity 1418844-1 | Newark Electronics |
Automotive Connectors Mcp 1.2 Clean Body Sws | Rapid Electronics |
TE Connectivity MCON 1.2 CB REC SWS SN Automotive Connec | Distrelec |
AUTOMOTIVE CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, Mcon 1.2 Cb Rec Sws Sn | TE Connectivity 1418844-1 | RS Americas |
MCON 1.2 - CB (SWS) | Boersig |
AMP MCP 1.2 CLEAN BODY SWS | TTI Europe |
Where can I find additional details, specifications and documents for a 1418844-1?
Additional datasheets, footprints and schematics for 1418844-1 are listed on our Part Details page. You can also find images and similar parts to 1418844-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418844-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418844-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418844-1 fall under?
The 1418844-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1418844-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418844-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418844-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418844-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 1418844-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418844-1 often in real-time on the comparison pages.
What if I can't find stock of 1418844-1?
You can fill out our help required form which you can use to request a quote for 1418844-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.