Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
14,533
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
1,255,830
in stock
|
Buy Now | |
Farnell
from US$0.12
|
942,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
159,634
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
80,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
48,490
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
26,606
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
22,611
in stock
|
Buy Now | |
element14
from US$0.12
|
20,583
in stock
|
Buy Now | |
Chip One Stop
from US$0.0440
|
18,979
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
18,968
in stock
|
Buy Now | |
Boersig
from US$0.07
|
16,176
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
12,684
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
4,010
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,978
in stock
|
Buy Now | |
Sager
from US$0.07
|
1,551
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
196
in stock
|
Buy Now | |
Avnet Abacus
-
|
17,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | Inline |
Contact Current Rating (Max) | 7A |
Contact Type | Socket |
Contact Retention Within Housing | Without |
Wire Size | .13 – .33mm², 26 – 22AWG |
Connector Length | 8.13mm, .32in |
Connector Height | 6.6mm, .26in |
コネクタの高さ | 6.6mm |
Operating Voltage | 250VAC |
Housing Material | Nylon - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
UL File Number | E28476 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Retention Type | Latch |
For Use With | Mates with Specified MTA .100 Headers, Similar Competitive Notched Headers & CST .100 Shrouded Headers |
Circuit Application | Power & Signal |
Comment | Accepts Rec Contact p/n 1375819 & MTA-100 Keying Plug P/N 641994-1, Not interchangeable with CST-100 contacts and housings. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector Style | Receptacle |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings 3P 2.54MM HOUSING | Rapid Electronics |
CONN HOUSING, RCPT, 3POS, 2.54MM | Farnell |
CST-100 II HOUSING 3 POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Wire 3 | Receptacle Housing: 2.54Mm & 1 Row & Cst-100 Ii | Part Number: 1375820-3 | Internal Number: 1375820-3 | .1" | TE Connectivity | TE Store |
Wire-Board Connector Receptacle, 3 Position, 2.54Mm | Newark Electronics |
CONNECTOR HOUSING, RCPT, 3POS, 2.54MM | element14 |
Conn Housing RCP 3 POS 2.54mm Crimp ST | Avnet America |
3w housing CST-100 II | RS |
CST-100 II 3 Position Female Locking Ramp Free Hanging Housing Receptacle | Future Electronics |
CST-100 II Series 2.54mm Pitch 3 Way 1 Row Female Straight PCB Housing | TE Connectivity 1375820-3 | RS Americas |
Headers & Wire Housings 3P 2.54MM HOUSING | Sager |
TE Connectivity Socket housing, straight, 3Contacts | Distrelec |
Where can I find additional details, specifications and documents for a 1375820-3?
Additional datasheets, footprints and schematics for 1375820-3 are listed on our Part Details page. You can also find images and similar parts to 1375820-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1375820-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1375820-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1375820-3 fall under?
The 1375820-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1375820-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1375820-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1375820-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1375820-3 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Heilind Electronics, TTI Europe and TE Store have stock available or on a lead time for 1375820-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1375820-3 often in real-time on the comparison pages.
What if I can't find stock of 1375820-3?
You can fill out our help required form which you can use to request a quote for 1375820-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.