3-641211-3 PCB Connectors by TE Connectivity

03P MTA100 HDR ASY PL STR LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.40
2,299
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.82
2,791
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
2,299
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.43
2,299
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.48
2,299
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 3
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Base Material Copper Alloy
Contact Underplating Material Nickel
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 5A
端子の下地めっきの材料 Nickel
Mating Post Length 7.49mm, .295in
Contact Mating Area Plating Material Thickness 15µin, .38µm
Contact Mating Area Plating Material Finish Matte
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Finish Matte
Contact Layout Inline
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Thickness 150 – 350µin, 3.81 – 8.89µm
PCB Thickness (Recommended) .063in, 1.6mm
コネクタの高さ 2.54mm
Connector Length .4in, 10.16mm
Connector Height 2.54mm, .1in
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Housing Material Polyester - GF
Housing Color Natural
CSA File Number LR7189
UL File Number E28476
UL Rating Recognized
Agency/Standard CSA, UL
CSA Rating Certified
UL Flammability Rating UL 94V-0
Mating Retention Without
PCB Mount Alignment Without
Panel Mount Feature Without
PCB Mount Retention Without
Connector Mounting Type Board Mount
Strain Relief Without
Circuit Application Signal
実装方法 Package
Packaging Quantity 1
Packaging Method Package
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Header Type Unshrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.56mm, .14in
Termination Method to Wire & Cable Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

03P MTA100 HDR ASY PL STR LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 3-641211-3 | Internal Number: 3-641211-3 | TE Connectivity | TE Store
03P Mta100 Hdr Asy Pl Str Lf |Amp Te Connectivity 3-641211-3 | Newark Electronics
TE Connectivity - AMP PCB Conn 03P MTA100 HDR ASY PL STR LF | Distrelec
Conn Unshrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole | Avnet America


3-641211-3 . Unknown Parts by Unknown

CONNECTOR HEADER 3POS 1ROW 2.54MM

Status: Unknown
Series: MTA-100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 3Contacts
Gender Header
Product Range MTA-100 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-641211-3?

Additional datasheets, footprints and schematics for 3-641211-3 are listed on our Part Details page. You can also find images and similar parts to 3-641211-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-641211-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641211-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-641211-3 fall under?

The 3-641211-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-641211-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641211-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-641211-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-641211-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-641211-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-641211-3 often in real-time on the comparison pages.

What if I can't find stock of 3-641211-3?

You can fill out our help required form which you can use to request a quote for 3-641211-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay