Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.42
|
3,400
in stock
|
Buy Now | |
TE Store
from US$0.93
|
26,316
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
4,960
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
895
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
268
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Avnet Asia
from US$0.63
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Mating Post Length | 7.49mm, .295in |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Finish | Matte |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Connector Length | 10.16mm, .4in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | 7.87mm, .31in |
コネクタの高さ | 7.87mm |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Housing Color | Natural |
Right Angle Bending Side | Front |
Centerline (Pitch) | .1in, 2.54mm |
CSA File Number | LR7189 |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
03P MTA100 HDR ASSY FL/RA LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 3 | PCB Header: Polyester & Right Angle & Unshrouded | Part Number: 3-641216-3 | Internal Number: 3-641216-3 | TE Connectivity | TE Store |
Conn Wire to Board HDR 3 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Wtb Conn, R/A Header, 3Pos, 1Row, 2.54Mm | Newark Electronics |
MTA-100 HEADER GOLD, 03P MTA100 HDR ASSY FL/RA LF | TE Connectivity 3-641216-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | TE - MTA-100 Series |
RoHS: | Unknown |
Product Range | TE - MTA-100 Series |
---|---|
Contact Termination | Through Hole Right Angle |
Gender | Header |
No. of Contacts | 3 |
No. of Rows | 1 |
Pitch Spacing | 2.54mm |
Contact Plating | Gold |
Series | MTA-100 |
Where can I find additional details, specifications and documents for a 3-641216-3?
Additional datasheets, footprints and schematics for 3-641216-3 are listed on our Part Details page. You can also find images and similar parts to 3-641216-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641216-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641216-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641216-3 fall under?
The 3-641216-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-641216-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641216-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641216-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641216-3 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 3-641216-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641216-3 often in real-time on the comparison pages.
What if I can't find stock of 3-641216-3?
You can fill out our help required form which you can use to request a quote for 3-641216-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.