Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
7,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
7,460
in stock
|
Buy Now | |
element14
from US$0.34
|
7,460
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | 2.8mm, .11in |
---|---|
Typical Current Rating | 17A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size | 14 – 16AWG, 1.5 – 2.5mm² |
Wire Size Search | 2mm², 14AWG, 1.5mm², 13AWG, 15AWG, 2.5mm², 16AWG |
Wire Insulation Diameter | .047 – .161in, 1.2 – 4.04mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Automotive Contact, Socket, 14Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1326030-3 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, 14AWG, CRIMP | element14 |
USCAR Series 4.04 mm Insulation Diameter Receptacle Timer Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1326030-3?
Additional datasheets, footprints and schematics for 1326030-3 are listed on our Part Details page. You can also find images and similar parts to 1326030-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326030-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326030-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326030-3 fall under?
The 1326030-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326030-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326030-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326030-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326030-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1326030-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326030-3 often in real-time on the comparison pages.
What if I can't find stock of 1326030-3?
You can fill out our help required form which you can use to request a quote for 1326030-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.