Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA |
Connector Code | 4 |
Color | Other |
Blank Cavity Position | 0 |
Number of Rows | 2 |
Number of Positions | 22 |
Width | 12.1mm, .476in |
Length | 50mm, 1.9in |
Height | 29mm, 1.3in |
Centerline (Pitch) | 1.3mm, .051in |
Agency/Standard | USCAR-2 |
Connector Mounting Type | Board Mount |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box & Tray |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
22Pos,mixed,rec Hsg,assy |Te Connectivity 2295163-3 | Newark Electronics |
Conn Housing Unsealed Housing PL 22 POS ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2295163-3?
Additional datasheets, footprints and schematics for 2295163-3 are listed on our Part Details page. You can also find images and similar parts to 2295163-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2295163-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2295163-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2295163-3 fall under?
The 2295163-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2295163-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2295163-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2295163-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2295163-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 2295163-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2295163-3 often in real-time on the comparison pages.
What if I can't find stock of 2295163-3?
You can fill out our help required form which you can use to request a quote for 2295163-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.