Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
28,870
in stock
|
Buy Now | |
TE Store
from US$0.08
|
32,455
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
16,644
in stock
|
Buy Now | |
element14
from US$0.18
|
14,170
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Mating Tab Width | .025in, .64mm |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .059 – .073in, 1.5 – 1.85mm |
Wire Size Search | 22AWG, .5mm², .35mm², .4mm², 20AWG |
Wire Size | .35 – .5mm², 22 – 20AWG |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 7500 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Contact,female0.64, 20-22AWG, Terminal Type: Receptacle Mating Tab Width: .64 mm Mating Tab Width: .025 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle .64 mm .025" | Generation Y Terminals & 68Pos Hybrid | Part Number: 2098762-1 | Internal Number: 2098762-1 | TE Connectivity | TE Store |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 20AWG | Farnell |
Contact,female0.64, 20-22Awg, Rohs Compliant: Yes |Te Connectivity 2098762-1 | Newark Electronics |
Contact F Crimp ST Cable Mount Reel | Avnet America |
Contact,female0.64, 20-22AWG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2098762-1?
Additional datasheets, footprints and schematics for 2098762-1 are listed on our Part Details page. You can also find images and similar parts to 2098762-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098762-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098762-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098762-1 fall under?
The 2098762-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2098762-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098762-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098762-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098762-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 2098762-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098762-1 often in real-time on the comparison pages.
What if I can't find stock of 2098762-1?
You can fill out our help required form which you can use to request a quote for 2098762-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.