Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Family Seal or Unsealed |
---|---|
Mating Tab Thickness | .62mm, .024in |
Mating Tab Width | .031in, .8mm |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size | .13mm², 26AWG |
Wire Size Search | .13mm², 26AWG |
Agency/Standard | SAE/USCAR-2 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Contact,female 0.64, 26 AWG, CuNiSi, Sn Terminal Type: Receptacle Mating Tab Width: .64 mm Mating Tab Width: .025 in Mating Tab Thickness: .62 mm Mating Tab Thickness: .024 in Receptacle .64 mm .025" .62 mm | Automotive Terminal | Part Number: 2098762-3 | Internal Number: 2098762-3 | TE Connectivity | TE Store |
Contact,female 0.64, 26 Awg, Cunisi, Sn |Te Connectivity 2098762-3 | Newark Electronics |
CONTACT,FEMALE 0.64, 26 AWG, CUNISI, SN | Avnet America |
Where can I find additional details, specifications and documents for a 2098762-3?
Additional datasheets, footprints and schematics for 2098762-3 are listed on our Part Details page. You can also find images and similar parts to 2098762-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098762-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098762-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098762-3 fall under?
The 2098762-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2098762-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098762-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098762-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098762-3 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2098762-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098762-3 often in real-time on the comparison pages.
What if I can't find stock of 2098762-3?
You can fill out our help required form which you can use to request a quote for 2098762-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.