Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Blue |
Blank Cavity Position | 9, 10, 11 |
Number of Rows | 5 |
Number of Positions | 28 |
Mating Tab Width | .025in, .64mm, .11in, 2.8mm |
Width | .799in, 20.3mm |
Length | 25.2mm, .992in |
Height | 1.232in, 31.3mm |
Centerline (Pitch) | 2.54mm, 4.6mm, .181in, .1in |
Agency/Standard | GMW191 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | No |
Row-to-Row Spacing | .236in, 6mm |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Sealable | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Automotive Housing, Receptacle, 28Pos Rohs Compliant: Yes |Te Connectivity 2098067-2 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 28POS | element14 |
AMP2098067-2 | Avnet America |
PLUG ASSEMBLY, HYBRID, BCM, IP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2098067-2?
Additional datasheets, footprints and schematics for 2098067-2 are listed on our Part Details page. You can also find images and similar parts to 2098067-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2098067-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2098067-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2098067-2 fall under?
The 2098067-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2098067-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2098067-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2098067-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2098067-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 2098067-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2098067-2 often in real-time on the comparison pages.
What if I can't find stock of 2098067-2?
You can fill out our help required form which you can use to request a quote for 2098067-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.